Microchip Technology, Inc. Digital Signal Controller-Dsc, Dspic33, 16 Bit, 16Kb, 16Mips, 28-Dip; Product Range Microchip DSPIC33FJ16MC102-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 16KB, 16MIPS, 28-DIP; Product Range:dsPIC33F Series; Core Frequency:-; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 16KB, 16MIPS, 28-DIP; Product Range:dsPIC33F Series; Core Frequency:-; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 16Kb, 16Mips, 28-Dip; Product Range Microchip - 13T3166 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 16Kb, 16Mips, 28-Dip; Product Range Microchip
13T3166
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 16Kb, 16Mips, 28-Dip; Product Range Microchip 13T3166
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 16KB, 16MIPS, 28-DIP; Product Range:dsPIC33F Series; Core Frequency:-; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 16KB, 16MIPS, 28-DIP; Product Range:dsPIC33F Series; Core Frequency:-; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3166
Product Name Digital Signal Controller-Dsc, Dspic33, 16 Bit, 16Kb, 16Mips, 28-Dip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface Transceiver IC - 879-BCM43362SKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Hex inverter - 74AHC04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details