Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip DSPIC33FJ16MC101T-I/SS

Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip - 13T3159 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
13T3159
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip 13T3159
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3159
Product Name Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers