IC MCU 16BIT 16KB FLASH 20DIP Product overview: DSPIC33FJ16MC101-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 1319019-DSPIC33FJ16M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 16 MIPs
Standard Package: 22
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33FJ16MC101IP
Base Product Number: DSPIC33FJ16MC101
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 16KB FLASH 20DIP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 20-PDIP
IC MCU 16BIT 16KB FLASH 20DIP
IC MCU 16BIT 16KB FLASH 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ16MC101-I/P | 1319019-DSPIC33FJ16MC101-I/P | DSPIC33FJ16MC101-I/P | DSPIC33FJ16MC101-I/P | DSPIC33FJ16MC101-I/P | DSPIC33FJ16MC101-I/P |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 32 MHz | |||||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |