Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PTD22 DSPIC33FJ16GS504T-E/PTD22

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056368-DSPIC33FJ16G S504T-E/PTD22 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056368-DSPIC33FJ16G S504T-E/PTD22 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PTD22 - 1056368-DSPIC33FJ16GS504T-E/PTD22 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PTD22
1056368-DSPIC33FJ16GS504T-E/PTD22
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PTD22 1056368-DSPIC33FJ16GS504T-E/PTD22
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056368-DSPIC33FJ16G S504T-E/PTD22 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056368-DSPIC33FJ16GS504T-E/PTD22
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ16GS504T-E/PTD22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ16GS504T-E/PTD22
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ16GS504T-E/PTD22
16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ16GS504T-E/ PTD22 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS504 T-E/PTD22 can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ16GS504T-E/PTD22 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS504T-E/PTD22 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056368-DSPIC33FJ16GS504T-E/PTD22 685-DSPIC33FJ16GS504T-E/PTD22
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PTD22 16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers