Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ16GS504T-50I/ML

Description
DSC, 50MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip - 72T9450 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
72T9450
Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip 72T9450
DSC, 50MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9450
Product Name Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996L-AA-T-1 - 077614-ADM6996L-AA-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details