Microchip Technology, Inc. Dsc, 16Bit, 16K Flash, 40Mips, 44Tqfp; Product Range Microchip DSPIC33FJ16GS504-I/PT

Description
DSC, 16BIT, 16K FLASH, 40MIPS, 44TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Description
DSC, 16BIT, 16K FLASH, 40MIPS, 44TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ06GS101 is a 16-bit digital signal controller featuring 16KB of Flash memory and a maximum performance of 40 MIPS. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device includes a high-speed PWM module capable of supporting various applications such as DC/DC converters and lighting, with a resolution of 1.04 ns. It also features an integrated 10-bit ADC with up to 2 SAR converters and multiple input channels, enhancing its analog processing capabilities. The controller supports multiple communication interfaces, including UART, I2C, and SPI, making it versatile for various embedded applications. It includes advanced power management features, such as low-power modes and integrated reset functions. The device is housed in a 44-pin TQFP package and is compliant with RoHS standards. Its qualification for AEC-Q100 Grade 1 ensures reliability in automotive applications. This product is suitable for engineers looking for a robust solution for signal processing and control tasks in demanding environments.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ06GS101 is a 16-bit digital signal controller featuring 16KB of Flash memory and a maximum performance of 40 MIPS. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device includes a high-speed PWM module capable of supporting various applications such as DC/DC converters and lighting, with a resolution of 1.04 ns. It also features an integrated 10-bit ADC with up to 2 SAR converters and multiple input channels, enhancing its analog processing capabilities. The controller supports multiple communication interfaces, including UART, I2C, and SPI, making it versatile for various embedded applications. It includes advanced power management features, such as low-power modes and integrated reset functions. The device is housed in a 44-pin TQFP package and is compliant with RoHS standards. Its qualification for AEC-Q100 Grade 1 ensures reliability in automotive applications. This product is suitable for engineers looking for a robust solution for signal processing and control tasks in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16K Flash, 40Mips, 44Tqfp; Product Range Microchip - 53R1922 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16K Flash, 40Mips, 44Tqfp; Product Range Microchip
53R1922
Dsc, 16Bit, 16K Flash, 40Mips, 44Tqfp; Product Range Microchip 53R1922
DSC, 16BIT, 16K FLASH, 40MIPS, 44TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, 16BIT, 16K FLASH, 40MIPS, 44TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip - 77M2361 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip
77M2361
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip 77M2361
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53R1922
Product Name Dsc, 16Bit, 16K Flash, 40Mips, 44Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8815AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Quad Interface Transceiver IC - 704-74ABT125DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 14 #
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 972294-SI32185-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers