Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Vtla-44; Product Range Microchip DSPIC33FJ16GS504-H/TL

Description
DSC, 20MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Vtla-44; Product Range Microchip - 72T9447 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Vtla-44; Product Range Microchip
72T9447
Dsc, 20Mhz, 16Kb, Vtla-44; Product Range Microchip 72T9447
DSC, 20MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9447
Product Name Dsc, 20Mhz, 16Kb, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Modems - ICs and Modules - SI2435-D3-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
3 suppliers