Manufacturer: Microchip Technology
Win Source Part Number: 050967-DSPIC33FJ16GS
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b, D/A 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 44QFN Product overview: DSPIC33FJ16GS504-E/M
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 16KB FLASH 44QFN
IC MCU 16BIT 16KB FLASH 44QFN
IC MCU 16BIT 16KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 050967-DSPIC33FJ16GS504-E/ML | 685-DSPIC33FJ16GS504-E/ML | DSPIC33FJ16GS504-E/ML | DSPIC33FJ16GS504-E/ML | DSPIC33FJ16GS504-E/ML | DSPIC33FJ16GS504-E/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504-E/ML | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |