Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip DSPIC33FJ16GS502T-50I/SO

Description
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip - 72T9444 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip
72T9444
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip 72T9444
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9444
Product Name Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Power Switch ICs - 2500578 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-SOT223-4
Pins 4 #
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details