Microchip Technology, Inc. Dsc, 16Bit, 16K Flash, 40Mips, 28Spdip; Product Range Microchip DSPIC33FJ16GS502-I/SP

Description
DSC, 16BIT, 16K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16K Flash, 40Mips, 28Spdip; Product Range Microchip - 53R1921 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16K Flash, 40Mips, 28Spdip; Product Range Microchip
53R1921
Dsc, 16Bit, 16K Flash, 40Mips, 28Spdip; Product Range Microchip 53R1921
DSC, 16BIT, 16K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

DSC, 16BIT, 16K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V, Dip28; Product Range Microchip - 77M2355 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V, Dip28; Product Range Microchip
77M2355
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V, Dip28; Product Range Microchip 77M2355
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V, DIP28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V, DIP28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53R1921
Product Name Dsc, 16Bit, 16K Flash, 40Mips, 28Spdip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details