Microchip Technology, Inc. Dsc, 16Bit, 16K Flash, 40Mips, 28Soic; Product Range Microchip DSPIC33FJ16GS502-I/SO

Description
DSC, 16BIT, 16K FLASH, 40MIPS, 28SOIC; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16K FLASH, 40MIPS, 28SOIC; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16K Flash, 40Mips, 28Soic; Product Range Microchip - 53R1920 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16K Flash, 40Mips, 28Soic; Product Range Microchip
53R1920
Dsc, 16Bit, 16K Flash, 40Mips, 28Soic; Product Range Microchip 53R1920
DSC, 16BIT, 16K FLASH, 40MIPS, 28SOIC; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

DSC, 16BIT, 16K FLASH, 40MIPS, 28SOIC; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip - 77M2354 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip
77M2354
Digital Signal Controller-Dsc, 16 Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip 77M2354
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53R1920
Product Name Dsc, 16Bit, 16K Flash, 40Mips, 28Soic; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM43362SKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
RF and mmW Front End Module - SE5516A-R - Richardson RFPD
Specs
Device Type Front End
View Details
3 suppliers