Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip DSPIC33FJ16GS502-H/SP

Description
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip - 72T9439 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip
72T9439
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip 72T9439
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9439
Product Name Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Line Interface ICs - 1906938 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details