Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip DSPIC33FJ16GS404T-I/TL

Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip - 76T2055 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
76T2055
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip 76T2055
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 76T2055
Product Name Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG8973AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCV541ABQX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers