Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip DSPIC33FJ16GS404T-50I/TL

Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip - 72T9436 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
72T9436
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip 72T9436
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9436
Product Name Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - CY7C638034-SXC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details