Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Tqfp-44; Product Range Microchip DSPIC33FJ16GS404T-50I/PT

Description
DSC, 50MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Tqfp-44; Product Range Microchip - 94T7375 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Tqfp-44; Product Range Microchip
94T7375
Dsc, 50Mhz, 16Kb, Tqfp-44; Product Range Microchip 94T7375
DSC, 50MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94T7375
Product Name Dsc, 50Mhz, 16Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers