Microchip Technology, Inc. Ic, Dsc, 16Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip DSPIC33FJ16GS402-I/SO

Description
IC, DSC, 16BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip - 77M2340 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip
77M2340
Ic, Dsc, 16Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip 77M2340
IC, DSC, 16BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

IC, DSC, 16BIT, 16KB 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2340
Product Name Ic, Dsc, 16Bit, 16Kb 40Mhz, 3.6V, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 74ALVT16823DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details
 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details