Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip DSPIC33FJ16GS402-H/SP

Description
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip - 72T9424 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip
72T9424
Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip 72T9424
DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9424
Product Name Dsc, 20Mhz, 16Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Controllers - ADM6992FX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers