Microchip Technology, Inc. Dsc, 40Mhz, 16Kb, Wsoic-28; Product Range Microchip DSPIC33FJ16GS402-E/SO

Description
DSC, 40MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 16Kb, Wsoic-28; Product Range Microchip - 77M2337 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 16Kb, Wsoic-28; Product Range Microchip
77M2337
Dsc, 40Mhz, 16Kb, Wsoic-28; Product Range Microchip 77M2337
DSC, 40MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2337
Product Name Dsc, 40Mhz, 16Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32193-A-ZM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
 - BTS54040LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details