Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Spdip-28; Product Range Microchip DSPIC33FJ16GS402-50I/SP

Description
DSC, 50MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Spdip-28; Product Range Microchip - 72T9427 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Spdip-28; Product Range Microchip
72T9427
Dsc, 50Mhz, 16Kb, Spdip-28; Product Range Microchip 72T9427
DSC, 50MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9427
Product Name Dsc, 50Mhz, 16Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS243/BCA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP14
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG7851AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers