Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip DSPIC33FJ16GS402-50I/SO

Description
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip - 72T9426 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip
72T9426
Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip 72T9426
DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9426
Product Name Dsc, 50Mhz, 16Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details