Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Wsoic-28; Product Range Microchip DSPIC33FJ16GP102T-I/SO

Description
DSC, 32MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Wsoic-28; Product Range Microchip - 13T3150 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Wsoic-28; Product Range Microchip
13T3150
Dsc, 32Mhz, 16Kb, Wsoic-28; Product Range Microchip 13T3150
DSC, 32MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3150
Product Name Dsc, 32Mhz, 16Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 8259143 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 40 v
Package Type Dso
View Details