Microchip Technology, Inc. DSPIC33FJ16GP102

Description
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 16 MIPS operation (3.0-3.6V) 3.0V to 3.6V, -40°C to +125°C, DC to 16 MIPS 3.0V to 3.6V, -40°C to +150°C, DC to 5 MIPS High-performance dsPIC33F core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±0.25% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1 mA/MHz Dynamic Current (typical) 30 µA IPD Current (typical) PWM Up to Three PWM Pairs Two Dead-Time Generators 31.25 ns PWM Resolution PWM Support for: - Inverters, PFC, UPS - BLDC, PMSM, ACIM, SRM Class B-Compliant Fault Inputs Possibility of ADC Synchronization with PWM Signal Advanced Analog Features ADC module: - 10-bit, 1.1 Msps with four S&H Four analog inputs on 18-pin devices and up to 14 analog inputs on 44-pin devices Flexible and Independent ADC Trigger Sources Three Comparator modules Charge Time Measurement Unit (CTMU): - Supports mTouch™ capacitive touch sensing and provides high-resolution time measurement (1 ns) On-chip temperature measurement Timers/Output Compare/Input Capture Up to Five General Purpose Timers: - One 16-bit and up to two 32-bit timers/counters Two Output Compare modules Three Input Capture modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (4 Mbps): - With support for LIN/J2602 Protocols and IrDA® 4-Wire SPI module (8 MHz maximum speed): - Remappable pins in 32-Kbyte Flash devices I2C™ module (400 kHz) Input/Output Sink/Source 10 mA or 6 mA, Pin-Specific for Standard VOH/VOL, up to 16 mA or 12 mA for Non-Standard VOH1 5V Tolerant Pins Up to 20 Selectable Open-Drain and Pull-ups Three External Interrupts (two are remappable) Debugger Development Support In-Circuit and In-Application Programming Up to Three Complex Data Breakpoints Trace and Run-Time Watch
Datasheet
Description
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 16 MIPS operation (3.0-3.6V) 3.0V to 3.6V, -40°C to +125°C, DC to 16 MIPS 3.0V to 3.6V, -40°C to +150°C, DC to 5 MIPS High-performance dsPIC33F core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±0.25% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1 mA/MHz Dynamic Current (typical) 30 µA IPD Current (typical) PWM Up to Three PWM Pairs Two Dead-Time Generators 31.25 ns PWM Resolution PWM Support for: - Inverters, PFC, UPS - BLDC, PMSM, ACIM, SRM Class B-Compliant Fault Inputs Possibility of ADC Synchronization with PWM Signal Advanced Analog Features ADC module: - 10-bit, 1.1 Msps with four S&H Four analog inputs on 18-pin devices and up to 14 analog inputs on 44-pin devices Flexible and Independent ADC Trigger Sources Three Comparator modules Charge Time Measurement Unit (CTMU): - Supports mTouch™ capacitive touch sensing and provides high-resolution time measurement (1 ns) On-chip temperature measurement Timers/Output Compare/Input Capture Up to Five General Purpose Timers: - One 16-bit and up to two 32-bit timers/counters Two Output Compare modules Three Input Capture modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (4 Mbps): - With support for LIN/J2602 Protocols and IrDA® 4-Wire SPI module (8 MHz maximum speed): - Remappable pins in 32-Kbyte Flash devices I2C™ module (400 kHz) Input/Output Sink/Source 10 mA or 6 mA, Pin-Specific for Standard VOH/VOL, up to 16 mA or 12 mA for Non-Standard VOH1 5V Tolerant Pins Up to 20 Selectable Open-Drain and Pull-ups Three External Interrupts (two are remappable) Debugger Development Support In-Circuit and In-Application Programming Up to Three Complex Data Breakpoints Trace and Run-Time Watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 16 MIPS operation (3.0-3.6V) 3.0V to 3.6V, -40°C to +125°C, DC to 16 MIPS 3.0V to 3.6V, -40°C to +150°C, DC to 5 MIPS High-performance dsPIC33F core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±0.25% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1 mA/MHz Dynamic Current (typical) 30 µA IPD Current (typical) PWM Up to Three PWM Pairs Two Dead-Time Generators 31.25 ns PWM Resolution PWM Support for: - Inverters, PFC, UPS - BLDC, PMSM, ACIM, SRM Class B-Compliant Fault Inputs Possibility of ADC Synchronization with PWM Signal Advanced Analog Features ADC module: - 10-bit, 1.1 Msps with four S&H Four analog inputs on 18-pin devices and up to 14 analog inputs on 44-pin devices Flexible and Independent ADC Trigger Sources Three Comparator modules Charge Time Measurement Unit (CTMU): - Supports mTouch™ capacitive touch sensing and provides high-resolution time measurement (1 ns) On-chip temperature measurement Timers/Output Compare/Input Capture Up to Five General Purpose Timers: - One 16-bit and up to two 32-bit timers/counters Two Output Compare modules Three Input Capture modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (4 Mbps): - With support for LIN/J2602 Protocols and IrDA® 4-Wire SPI module (8 MHz maximum speed): - Remappable pins in 32-Kbyte Flash devices I2C™ module (400 kHz) Input/Output Sink/Source 10 mA or 6 mA, Pin-Specific for Standard VOH/VOL, up to 16 mA or 12 mA for Non-Standard VOH1 5V Tolerant Pins Up to 20 Selectable Open-Drain and Pull-ups Three External Interrupts (two are remappable) Debugger Development Support In-Circuit and In-Application Programming Up to Three Complex Data Breakpoints Trace and Run-Time Watch

•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs

Additional Features

  • Operating Conditions
    • Up to 16 MIPS operation (3.0-3.6V)
    • 3.0V to 3.6V, -40°C to +125°C, DC to 16 MIPS
    • 3.0V to 3.6V, -40°C to +150°C, DC to 5 MIPS
  • High-performance dsPIC33F core
    • Code-Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
  • Clock Management
    • ±0.25% Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast Wake-up and Start-up
  • Power Management
    • Low-Power Management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1 mA/MHz Dynamic Current (typical)
    • 30 µA IPD Current (typical)
  • PWM
    • Up to Three PWM Pairs
    • Two Dead-Time Generators
    • 31.25 ns PWM Resolution
    • PWM Support for: - Inverters, PFC, UPS - BLDC, PMSM, ACIM, SRM
    • Class B-Compliant Fault Inputs
    • Possibility of ADC Synchronization with PWM Signal
  • Advanced Analog Features
    • ADC module: - 10-bit, 1.1 Msps with four S&H
    • Four analog inputs on 18-pin devices and up to 14 analog inputs on 44-pin devices
    • Flexible and Independent ADC Trigger Sources
    • Three Comparator modules
    • Charge Time Measurement Unit (CTMU): - Supports mTouch™ capacitive touch sensing and provides high-resolution time measurement (1 ns)
    • On-chip temperature measurement
  • Timers/Output Compare/Input Capture
    • Up to Five General Purpose Timers: - One 16-bit and up to two 32-bit timers/counters
    • Two Output Compare modules
    • Three Input Capture modules
    • Peripheral Pin Select (PPS) to allow Function Remap
  • Communication Interfaces
    • UART module (4 Mbps): - With support for LIN/J2602 Protocols and IrDA®
    • 4-Wire SPI module (8 MHz maximum speed): - Remappable pins in 32-Kbyte Flash devices
    • I2C™ module (400 kHz)
  • Input/Output
    • Sink/Source 10 mA or 6 mA, Pin-Specific for Standard VOH/VOL, up to 16 mA or 12 mA for Non-Standard VOH1
    • 5V Tolerant Pins
    • Up to 20 Selectable Open-Drain and Pull-ups
    • Three External Interrupts (two are remappable)
  • Debugger Development Support
    • In-Circuit and In-Application Programming
    • Up to Three Complex Data Breakpoints
    • Trace and Run-Time Watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number DSPIC33FJ16GP102
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details