Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip DSPIC33FJ16GP102-I/SS

Description
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip - 13T3148 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip
13T3148
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip 13T3148
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3148
Product Name Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Hex inverting Schmitt trigger - 74AHCV14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers