Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip DSPIC33FJ16GP102-E/ML

Description
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip - 13T3141 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip
13T3141
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip 13T3141
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3141
Product Name Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Controllers - CP8815AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details