Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip DSPIC33FJ16GP101-I/SS

Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip - 13T3138 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
13T3138
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip 13T3138
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3138
Product Name Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B933-400JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers