Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Dip-18; Product Range Microchip DSPIC33FJ16GP101-I/P

Description
DSC, 32MHZ, 16KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Dip-18; Product Range Microchip - 13T3136 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Dip-18; Product Range Microchip
13T3136
Dsc, 32Mhz, 16Kb, Dip-18; Product Range Microchip 13T3136
DSC, 32MHZ, 16KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3136
Product Name Dsc, 32Mhz, 16Kb, Dip-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - CY7C63803-SXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers