dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 20-SSOP
IC MCU 16BIT 16KB FLASH 20SSOP
IC MCU 16BIT 16KB FLASH 20SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ16GP101-E/SS | DSPIC33FJ16GP101-E/SS | DSPIC33FJ16GP101-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 1 KB | 1 KB | |
| I/O Ports | 13 |