Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip DSPIC33FJ16GP101-E/SS

Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip - 13T3135 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
13T3135
Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip 13T3135
DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3135
Product Name Dsc, 32Mhz, 16Kb, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996I - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details
Quad buffer/line driver; 3-state - 74AHC125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers