The dsPIC33FJ12MC202T-I/
IC MCU 16BIT 12KB FLASH 28SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ12MC202T-I/SO | DSPIC33FJ12MC202T-I/SO | DSPIC33FJ12MC202T-I/SO | DSPIC33FJ12MC202T-I/SO |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |