Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip DSPIC33FJ12MC202-I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip - 88K3898 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
88K3898
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip 88K3898
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3898
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details