Microchip Technology, Inc. Product Range Microchip DSPIC33FJ12GP202-I/SS.

Description
Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SSOP; No. of Pins:28Pins; CPU Speed:40MIPS RoHS Compliant: Yes
Description
Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SSOP; No. of Pins:28Pins; CPU Speed:40MIPS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC2801 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC2801
Product Range Microchip 15AC2801
Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SSOP; No. of Pins:28Pins; CPU Speed:40MIPS RoHS Compliant: Yes

Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SSOP; No. of Pins:28Pins; CPU Speed:40MIPS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC2801
Product Name Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers