Manufacturer: Microchip Technology
Win Source Part Number: 917665-DSPIC33FJ12GP
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-SSOP
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ12GP202
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 12KB FLASH 28SSOP Product overview: DSPIC33FJ12GP202-I/S
IC MCU 16BIT 12KB FLASH 28SSOP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917665-DSPIC33FJ12GP202-I/SS | 685-DSPIC33FJ12GP202-I/SS | DSPIC33FJ12GP202-I/SS | DSPIC33FJ12GP202-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ12GP202-I/SS | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 12 KB | 1 KB | 1 KB | 1 KB |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |
| I/O Ports | 21 | 21 |