Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-44; Product Range Microchip DSPIC33FJ128MC804-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-44; Product Range Microchip - 39M8146 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-44; Product Range Microchip
39M8146
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-44; Product Range Microchip 39M8146
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8146
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - CP8380ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details