Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip DSPIC33FJ128MC804-I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip - 39M8145 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
39M8145
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip 39M8145
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8145
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details