Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-44; Product Range Microchip DSPIC33FJ128MC804-H/PT

Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes
Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MCX02 is a 16-bit digital signal controller featuring a core frequency of 80 MHz and 128 KB of flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is housed in a TQFP-44 package with 35 I/O pins. The device supports various communication interfaces including CAN, I2C, SPI, and UART, making it suitable for a wide range of applications. It includes advanced peripherals such as a dual-channel audio DAC, multiple timers and counters, and a real-time clock. The device is capable of operating in extreme temperatures from -40°C to +150°C, and it features an 8-channel DMA for efficient data handling. The dsPIC33FJ128MCX02 is compliant with AEC-Q100 Grade 0, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MCX02 is a 16-bit digital signal controller featuring a core frequency of 80 MHz and 128 KB of flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is housed in a TQFP-44 package with 35 I/O pins. The device supports various communication interfaces including CAN, I2C, SPI, and UART, making it suitable for a wide range of applications. It includes advanced peripherals such as a dual-channel audio DAC, multiple timers and counters, and a real-time clock. The device is capable of operating in extreme temperatures from -40°C to +150°C, and it features an 8-channel DMA for efficient data handling. The dsPIC33FJ128MCX02 is compliant with AEC-Q100 Grade 0, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-44; Product Range Microchip - 52R9703 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-44; Product Range Microchip
52R9703
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-44; Product Range Microchip 52R9703
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9703
Product Name Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details