Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip DSPIC33FJ128MC804-E/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MCX02 is a 16-bit Digital Signal Controller with a maximum operating frequency of 40 MHz and 128 KB of Flash memory. It operates within a voltage range of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device features a variety of system peripherals, including a dual-channel audio DAC, multiple timers and counters, input capture and output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces such as two UART modules, two SPI modules, an enhanced CAN module, and an I2C module, making it versatile for various applications. The controller also includes an 8-channel Direct Memory Access (DMA) system to facilitate efficient data handling without CPU intervention. The dsPIC33FJ128MCX02 is designed for high-temperature environments, with an operating temperature range from -40°C to +150°C, and is AEC-Q100 qualified for automotive applications. It supports advanced motor control features with up to four PWM generators and includes a 10/12-bit ADC with a high conversion rate. The device is packaged in a TQFP44 form factor, providing 35 I/O pins, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MCX02 is a 16-bit Digital Signal Controller with a maximum operating frequency of 40 MHz and 128 KB of Flash memory. It operates within a voltage range of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device features a variety of system peripherals, including a dual-channel audio DAC, multiple timers and counters, input capture and output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces such as two UART modules, two SPI modules, an enhanced CAN module, and an I2C module, making it versatile for various applications. The controller also includes an 8-channel Direct Memory Access (DMA) system to facilitate efficient data handling without CPU intervention. The dsPIC33FJ128MCX02 is designed for high-temperature environments, with an operating temperature range from -40°C to +150°C, and is AEC-Q100 qualified for automotive applications. It supports advanced motor control features with up to four PWM generators and includes a 10/12-bit ADC with a high conversion rate. The device is packaged in a TQFP44 form factor, providing 35 I/O pins, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip - 39M8144 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip
39M8144
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip 39M8144
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8144
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Tqfp44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details