Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33FJ128MC802T-I/SO

Description
DSC, 40MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Wsoic-28; Product Range Microchip - 39M8142 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Wsoic-28; Product Range Microchip
39M8142
Dsc, 40Mhz, 128Kb, Wsoic-28; Product Range Microchip 39M8142
DSC, 40MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8142
Product Name Dsc, 40Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Controllers - CP8380ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers