Microchip Technology, Inc. Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ128MC710-I/PT

Description
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6746 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6746
Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6746
IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

IC, DSC, 16BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6746
Product Name Ic, Dsc, 16Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8511X-CC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tray
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2435-D2-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers