Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33FJ128MC708AT-I/PT

Description
DSC, 40MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Tqfp-80; Product Range Microchip - 45P4637 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Tqfp-80; Product Range Microchip
45P4637
Dsc, 40Mhz, 128Kb, Tqfp-80; Product Range Microchip 45P4637
DSC, 40MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4637
Product Name Dsc, 40Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996A1T3-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers