Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip DSPIC33FJ128MC708A-I/PT

Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip - 45P4636 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip
45P4636
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip 45P4636
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 80Mhz, -40 To 85Deg C Rohs Compliant Microchip - 65AH5917 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 80Mhz, -40 To 85Deg C Rohs Compliant Microchip
65AH5917
Dsc, 80Mhz, -40 To 85Deg C Rohs Compliant Microchip 65AH5917
DSC, 80MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

DSC, 80MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4636
Product Name Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24LTR11N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details