Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-80; Product Range Microchip DSPIC33FJ128MC708-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXMCX06/X08/X10 is a high-performance 16-bit digital signal controller designed for demanding applications. It operates at a core frequency of up to 40 MHz and supports an industrial temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, allowing for efficient processing with up to 40 MIPS performance. This controller includes up to 256 Kbytes of flash program memory and 30 Kbytes of data SRAM, which incorporates a 2 Kbyte dual-ported DMA buffer. It supports an 8-channel hardware DMA for efficient data transfer without CPU intervention. The interrupt controller offers up to 67 interrupt sources with programmable priority levels, enhancing responsiveness in real-time applications. The dsPIC33FJXXXMCX06/X08/X10 provides extensive digital I/O capabilities with up to 85 programmable pins, all of which are 5V tolerant. It includes multiple timers, capture, compare, and PWM functionalities, making it suitable for motor control and other complex signal processing tasks. Power management features include an on-chip voltage regulator and various low-power modes, ensuring efficient operation in battery-powered applications. Overall, this digital signal controller is well-suited for engineers looking for a robust solution for digital signal processing and control applications.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXMCX06/X08/X10 is a high-performance 16-bit digital signal controller designed for demanding applications. It operates at a core frequency of up to 40 MHz and supports an industrial temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, allowing for efficient processing with up to 40 MIPS performance. This controller includes up to 256 Kbytes of flash program memory and 30 Kbytes of data SRAM, which incorporates a 2 Kbyte dual-ported DMA buffer. It supports an 8-channel hardware DMA for efficient data transfer without CPU intervention. The interrupt controller offers up to 67 interrupt sources with programmable priority levels, enhancing responsiveness in real-time applications. The dsPIC33FJXXXMCX06/X08/X10 provides extensive digital I/O capabilities with up to 85 programmable pins, all of which are 5V tolerant. It includes multiple timers, capture, compare, and PWM functionalities, making it suitable for motor control and other complex signal processing tasks. Power management features include an on-chip voltage regulator and various low-power modes, ensuring efficient operation in battery-powered applications. Overall, this digital signal controller is well-suited for engineers looking for a robust solution for digital signal processing and control applications.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-80; Product Range Microchip - 56K6744 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-80; Product Range Microchip
56K6744
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-80; Product Range Microchip 56K6744
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-80; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6744
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1751418 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 28 v
Package Type Tsdso
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
RF and mmW Front End Module - SE2442L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details