Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128MC706AT-I/MR

Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 14R8767 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
14R8767
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 14R8767
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8767
Product Name Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverter - 74AHCT1G04GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details