Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ128MC706A-I/PT

Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip - 36X2967 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip
36X2967
Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip 36X2967
DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

DSC, 16BIT, 128KB, 80MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 36X2967
Product Name Dsc, 16Bit, 128Kb, 80Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details