Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128MC706A-I/MR

Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 14R8766 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
14R8766
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 14R8766
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8766
Product Name Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details