Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33FJ128MC706A-H/PT

Description
DSC, 20MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Tqfp-64; Product Range Microchip - 52R9697 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Tqfp-64; Product Range Microchip
52R9697
Dsc, 20Mhz, 128Kb, Tqfp-64; Product Range Microchip 52R9697
DSC, 20MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9697
Product Name Dsc, 20Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5V Interface Transceiver IC - 710-CY7B9334-270JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel - TR
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details