Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128MC706A-H/MR

Description
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 52R9696 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
52R9696
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 52R9696
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9696
Product Name Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8986876 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI3209-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
2 suppliers