Microchip Technology, Inc. Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip DSPIC33FJ128MC706-I/PT

Description
IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip - 24M1548 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip
24M1548
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip 24M1548
IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

Supplier's Site
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6742 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6742
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6742
IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 24M1548 56K6742
Product Name Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
 - 74ABT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details