Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33FJ128MC510AT-I/PT

Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip - 45P4631 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
45P4631
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip 45P4631
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4631
Product Name Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996FCX-AC-T-1 - 172972-ADM6996FC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Inverter - 74AHC1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers