Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33FJ128MC510A-E/PF

Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip - 45P4626 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
45P4626
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip 45P4626
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4626
Product Name Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers