Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128MC506A-H/MR

Description
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 52R9694 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
52R9694
Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 52R9694
DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9694
Product Name Dsc, 20Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2438-A-GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32LM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
Interface Transceiver IC - 704-CY74FCT163245APACT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details